2-Port USB DVI Cable KVM Switch with Remote Port Selector

  • Superior video quality- up to 1920 x 1200 @ 60 Hz
  • Computer Selection via a Remote Port Selector
  • OS Support: Windows 2000, Windows XP, Windows Vista, 7, Mac, Sun and Linux
  • Bus-powered design
2-Port USB DVI Cable KVM Switch with Remote Port Selector

The CS22D 2-Port USB DVI KVM Switch is a control unit that allows access to two computers from a single USB and DVI console (keyboard, video and mouse). With the CS22D, you can access the computers conveniently via a Remote Port Selector.

The CS22D’s compact all-in-one design makes it ideal for multiplatform desktop applications.

Features

  • One DVI-D video console controls two DVI-D USB interface computers
  • Computer Selection via Remote Port Selector
  • OS Support: Windows 2000, Windows XP, Windows Vista, 7, Mac, Sun and Linux
  • Superior video quality- up to 1920 x 1200@60Hz
  • Supports USB hot-plugging
  • Non-powered
  • Supports USB 2.0 device
Features