HDMI/Audio Cat 5 Extender Wall Plate (US) (1080p@40m)
- Uses two Cat 5e cables to connect the local and remote units - one to transmit video and audio signal, and the other one is used for power signal transmission, real EDID bypass, and HDCP key authentication
- Superior video quality – up to 1080p@60Hz (40m), 1080i@60Hz (60m)
- Decora type design is easily configurable to fit various wall plates
- 8 segment equalization adjustment switch optimizes display quality
![HDMI/Audio Cat 5 Extender Wall Plate (US) (1080p@40m)](https://content.etilize.com/rich-marketing/en_us/1026827932/r4jQ8TEySvugt8lAI1FX_1026827932000e1.jpg)
The VE806 HDMI Over Cat 5 Extender Wall Plate extends HDMI and audio signals up to 60m using Cat 5e cable. It supports popular wide screen formats and ensures excellent video quality over long distance transmissions. The VE806 combination can further extend the distance or multiply sources/displays.The VE806 can be powered at either the Transmitter or Receiver side, and a second Cat 5e cable is used for power signal transmission, real EDID bypass, and HDCP key authentication. The VE806’s compact wall plate design does away with bulky cables and allows a neat and convenient installation. It is an ideal solution for function rooms, museums and any environment that requires equipment or cabling to be kept hidden from public view.
![](https://content.etilize.com/rich-marketing/en_us/1026827932/LXjZ6NnHR2xk2OaJVe6I_1026827932000e2.jpg)
Features
- Remotely powered from either the Transmitter or Receiver side
- Extends the distance between HDMI source and HDMI display
- HDMI (3D, Deep Color); HDCP Compatible
- Supports wide screen formats
- Supports hot-plugging
- LED indication of power sources / connection status
- Supports stereo audio
- Built-in 8KV/15KV ESD protection
- Easy installation
- Wall mountable type for a neat and cleaner installation
- Plug-and-play – no software installation required
![Features](https://content.etilize.com/rich-marketing/en_us/1026827932/BQrqgs2mRaK978taKkM5_10268279320000e3.gif)