Full HD 1080p for Superior Pixel Performance
ViewSonic's VA2349S display features Full HD 1920x1080 resolution to deliver superior pixel-by-pixel performance for a more realistic viewing experience. At this resolution you'll experience greater image clarity and detail - qualities that will bring high-definition TV programs, HD movies and other multimedia content to life.
SuperClear technology presents Consistent Color Performance from any angle
Get the best view, wherever you are. Industry-leading SuperClear technology delivers 178-degrees of vertical and horizontal viewing angles. Experience accurate, vivid colors, and consistent brightness levels whether you're looking at the screen from above, below, the front, or the side - with no distortion or decay.
Dynamic contrast ratio delivers rich color performance
Dynamic contrast ratio defines a differentiating relationship between darkest and brightest colors when reproducing an image. With dynamic contrast ratio, VA2349S is capable of automatically detecting the brightness and darkness of an image and adjusts the LED backlight accordingly. It maximizes grayscale and color ranges and boosts contrast ratio to an 20,000,000:1, resulting in rich, vibrant visuals.
Eco-mode conserves more energy and cuts costs
ViewSonic's proprietary Eco-mode energy-saving feature is built into all LED displays, offering "Optimize (75%)" or "Conserve (50%)" settings that save up to 25% in electricity costs. In low ambient light, Eco-mode adjusts brightness and improves visibility, while reducing eye fatigue. With Eco-mode, the lifespan of the LED backlighting is also greatly increased.
VESA compliance provides flexible mounting options
This display is compliant with 100mm x 100mm VESA-standard mounts, providing more safe mounting options. It can be mounted on a monitor stand, display or wall, depending on your specific needs. Detachable base also included.