The Vertiv Liebert IntelliSlot Network Cards IS-UNITY-DP, IS-UNITY-SNMP and RDU101 provide web access to Vertiv power and cooling equipment. They employ Ethernet network (IS-UNITY-DP also has RS-485 network) to monitor and manage a wide range of operating parameters, alarms and notifications. They allow communication among Vertiv software such as Trellis and LIFE Services (with IS-Unity-DP and IS-UNITY-SNMP allowing Liebert Nform as well). They support third-party protocol via SNMP for interfacing with building management or data center management system applications. The IS-UNITY-DP, a dual protocol (DP) card enables two of the supported third-party protocols (SNMP, BACnet, Modbus and YDN23). They deliver quick, real-time view of parametric data and system statuses. These cards provide prompt alarm notifications via email and text messaging.


  • Provide web access to the installed devices via popular web browsers: Microsoft Internet Explorer, Mozilla Firefox, Google Chrome and Safari
  • Allow environmental monitoring via Liebert SN Sensors for temperature, humidity, leak detection, doors and contact closures. (IS-Unity-DP and RDU101)
  • Flexible communication regardless of device protocol
  • Support high-speed file transfer to managed devices for firmware and configuration updates
  • Have peace of mind knowing data is transported in a secure manner.

​

Vertiv Liebert IntelliSlot Unit DP Network Card (IS-UNITY-DP)
This employs Ethernet and RS-485 networks to monitor operating parameters, alarms and notifications This dual protocol (DP) card enables two of the supported third-party protocols (SNMP, BACnet, Modbus and YDN23) for interfacing with building management. It is designed for APM Battery Cabinet, Battery Circuit Breaker Box, Battery Module, Power Module; NXL 250 kVA, 300 kVA, 400 kVA; NXr 30kVA.

Vertiv Liebert IntelliSlot Unity NSMP Network Card (IS-UNITY-SNMP)
This card supports third-party protocols via SNMP for interfacing with building management or data center management system applications. It employs Ethernet network to monitor and manage a wide range of operating parameters, alarms and notifications. It is designed for Liebert GXT4-1000RT230E, GXT4-1500RT230E, GXT4-2000RT230E, GXT4-3000RT230E, GXT4-700RT230E.

Vertiv Liebert IntelliSlot RDU101 Network Card (RDU101)
This card supports third-party protocols via SNMP for interfacing with building management or data center management system applications. It employs Ethernet network to monitor and manage a wide range of operating parameters, alarms and notifications. It allows communication among Vertiv software such as Trellis Enterprise, Trellis Power Insight and LIFE Services. It is designed for Vertiv Liebert GXT5 UPS.

Edge Solutions
Your network, which spans multiple locations require your attention because a downtime in just one satellite office may be very costly. Ensure availability of your systems with remote monitoring capabilities. Have fast, real-time view of critical devices. Be informed of environmental conditions such as temperature, humidity, leak detection, doors and contact closure. Improve your response rate with prompt notifications via email or SMS should issues occur.

Mobile Industries
Modern life gears towards making everything accessible. Important information is readily available to make vital decisions. Put in place efficient systems to increase your productivity. Monitor and manage your devices wherever you are. Equip your support team with the flexibility to promptly resolve events even when they are offsite. Save time configuring and updating firmware on managed devices.

Finance & Banking
Information is costly especially when it is compromised. Your financial institution is exposed to many risks as you become even more accessible to your customers. Have the peace of mind that your data is kept secure with HTTPS web connectivity and SNMP v3. Centralized access and authorization management offers an additional layer of security via remote authentication protocols – RADIUS, TACACS+, LDAP/AD and Kerberos.

IS-UNITY-DP

RJ-45 Ethernet Port

  • Yes

Micro-USB Port/ USB Port

  • Micro-USB Port

RS-485 port

  • Yes

Liebert sensor-network port (SN sensors only)

  • Yes

Remote ManagementProtocol

  • SNMP 1
  • SNMP 3
  • SNMP 2c
  • HTTP
  • HTTPS

Dimensions (WxDxH)

  • 3 in x 4.8 in x 1.5 in

Weight

  • 7.05 oz

Cabling Type

  • Ethernet 10Base-T
  • Ethernet 100Base-TX

Data Link Protocol

  • 10Mb LAN
  • 100Mb LAN
  • RS-485
  • Modbus
  • BACnet

Designed For

  • APM Battery Cabinet
  • Battery Circuit Breaker Box
  • Battery Module
  • Power Module; NXL 250 kVA, 300 kVA, 400 kVA; NXr 30kVA


IS-SNMP

RJ-45 Ethernet Port

  • Yes

Micro-USB Port/ USB Port

  • Micro-USB Port

RS-485 port

  • No

Liebert sensor-network port (SN sensors only)

  • No

Remote ManagementProtocol

  • SNMP 1
  • Telnet
  • SNMP 3
  • SNMP 2c
  • HTTP
  • HTTPS

Dimensions (WxDxH)

  • 3 in x 4.8 in x 1.5 in

Weight

  • 7.05 oz

Cabling Type

  • Ethernet 10Base-T
  • Ethernet 100Base-TX

Data Link Protocol

  • 10Mb LAN
  • 100Mb LAN

Designed For

  • Liebert GXT4-1000RT230E
  • GXT4-1500RT230E
  • GXT4-2000RT230E
  • GXT4-3000RT230E
  • GXT4-700RT230E


​RDU101

RJ-45 Ethernet Port

  • Yes

Micro-USB Port/ USB Port

  • USB Port

RS-485 port

  • No

Liebert sensor-network port (SN sensors only)

  • Yes

Remote ManagementProtocol

  • SNMP
  • SNMP 3
  • HTTPS

Dimensions (WxDxH)

  • 3 in x 0.6 in x 1.5 in

Weight

  • 7.05 oz

Cabling Type

  • Ethernet 10Base-T
  • Ethernet 100Base-TX

Data Link Protocol

  • 10Mb LAN
  • 100Mb LAN

Designed For

  • Liebert GXT5 UPS