Marketing Information

    This Huawei SFP-FE-SX-MM1310 compatible SFP transceiver provides 100Base-FX throughput up to 2km over multi-mode fiber (MMF) at a wavelength of 1310nm using a LC connector. Our transceiver is guaranteed to be 100% compatible with the equivalent Huawei transceiver. This easy to install, hot swappable transceiver has been programmed, uniquely serialized and data-traffic and application tested to ensure that it will initialize and perform identically. It is built to meet or exceed the specifications of Huawei, as well as to comply with multi-source agreement (MSA) standards to ensure seamless network integration. We stand behind the quality of our products and proudly offer a limited lifetime warranty. Trade Agreements Act (TAA) versions of this part are available upon request.


    Main Features

    • Compatible with Huawei SFP-FE-SX-MM1310
    • 100Base-FX SFP 
    • (MMF, 2km, 1310nm)
    • SFP-FE-SX-MM1310-AO.jp...