Present your best wherever you go with the ultra-compact Optoma ML750 portable LED projector. The power and performance of a full sized projector on the palm of your hand.
Delivering an impressive 700 ANSI lumens and 10,000:1 contrast ratio, with razor sharp focus and magnificent color accuracy. The Optoma ML750 will make your presentations more impactful than ever before.
Designed for traveling professionals, the palm-sized Optoma ML750 weighs less than one pound. Has built-in Media player and Office Viewer for completely PC-Free presentations. HDMI and MHL connectivity for direct from mobile device presentations. Its LED light source is rated to last over 20,000 hours so you can present with confidence. Never a bulb to buy or replace.
Main Features
OPTICAL/TECHNICAL SPECIFICATIONS
Display Technology Single 0.45ʺ DMD DLP® Technology by Texas Instruments™
Native Resolution WXGA (1280 x 800)
Maximum Resolution VGA: WSXGA+ (1680 x 1050) HDMI: HD 1920 x 1080
Brightness 700 Lumens
Contrast Ratio 10,000:1 (full on/full off)
Displayable Colors 16.7 Million
Light Source Life and Type 20,000+ hours LED
Projection Method Front, rear, ceiling mount, table top
Keystone Correction ±40° Vertical
Uniformity >85%
Offset 100%
Aspect Ratio 16:10 Native, 16:9 and 4:3 compatible
Throw Ratio (distance/Width) 1.5 (distance/width)
Projection Distance 1.8ʹ10.6ʹ(0.55? 3.23 m)
Image Size (Diagonal) 17ʺ100ʺ(0.43?2.54 m)
Projection Lens F=2.0, f=14.95 mm
Digital Zoom 1.7x
Audio One 1-Watt speaker
Noise Level (Normal/Bright) 30dB
Remote Control IR remote control
Operating Temperature 41?104°F (5?40°C), 85% max humidity
Power Supply AC Input 100?240V, 50?60Hz, auto-switching DC output: 19v/3.2A, 65W
Power Consumption Max 62W, <0.5W (standby)
Memory 1.5GB Onboard memory, microSD slot supports up to 32GB
Warranty 1-Year Optoma Parts and Labor
COMPATIBILITY SPECIFICATIONS
Computer Compatibility WSXGA+, SXGA+, WXGA+, WXGA, SXGA, XGA, SVGA, VGA resized, VESA, PC and Macintosh compatible