The B126-2A0 extends an HDMI signal up to 200 ft., making it ideal for digital signage applications requiring distance between the video source and monitors, such as retail and point-of-sale displays and trade show presentations. The B126-2A0 allows the video source to be in a secure, remote location for controlled access while still delivering a signal to devices in another area.
The B126-2A0 extends an HDMI signal beyond the 15-ft. (5-meter) distance limitation. It can extend a 1080i (60Hz) signal up to 200 ft., a 1080p (60Hz) signal up to 150 ft., and a 3D signal up to 125 ft. You can add up to three B126-110 repeater units on each Cat5e/6 channel for a total of 4 displays per channel (an active remote receiver should be the last unit in a channel). For each repeater added into a channel, a 1080i (60Hz) signal can extend up to 175 ft. and a 1080p (60Hz) signal can extend up to 125 ft. Additionally, the B126-2A0 is compatible with both stereo and 7.1 channel surround sound audio, delivering premium sound quality to every point of your application. For optimal distance and resolution, use 24 AWG solid-wire Cat5e/6 cable (Tripp Lite N202-series).
The B126-2A0 is compatible with both stereo and 7.1 channel surround sound (7.1 channel surround sound signal will be Multi-Channel or PCM). This delivers premium sound quality to every point of your application and adds greater functionality to your displays.
With no software or drivers to install, the B126-2A0 has plug-and-play convenience to get your application up and running faster. Connect your transmitter to an HDMI source using HDMI cable (Tripp Lite P568 series), connect the B126-2A0 to the RJ45 port on the transmitter using a Cat5e/6 cable, and connect the B126-2A0 to your two displays using HDMI cable (Tripp Lite P568 series). The B126-2A0 is compatible with all HDMI video sources and operating systems.
The B126-2A0 is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. It is also TAA-compliant for GSA schedule purchases. For peace of mind, the B126-2A0 comes backed by a one-year warranty.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.