5 Port Ethernet Switch 10/100


  • 5 Port 10/100 Mbs Ethernet Switch
  • Power inputs: +5V to +30V DC
  • Compact design with integral wall mount
  • No software required - Simply plug in and connect
  • Integral wall mount or optional DIN rail mount
  • Connection speed and activity LEDs on each Port



  • 5 Port Ethernet Switch
  • Wide Power Input: +5V to +30V DC
  • Wall Mountable, or DIN rail mountable with optional accessory
  • No software required
  • Lifetime Support and Lifetime Warranty

+5 to +30 Volt Power Input
enables the device to be run
from a standard car battery -
ideal for in vehicle applications

Non conducting polyamide
casing prevents electrical
conduction – for safer
installation

Integral wall mount option can
be used with
MK-048 clips to allow DIN rail
mounting

Light Industrial/Commercial Ethernet 5 Port unmanaged switch. Galvanically Isolated Ports. Power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. Wall mountable using mounting screw holes, optional DIN Rail mount accessory available (see MK-048).