ED-204 Ethernet to Digital I/O +RS232 +Switch


  • 4 Digital Ports independently can be Inor Out
  • 1 RS232 Serial Port
  • 2 Ethernet Port
  • User friendly software interface Simple web based configuration, monitoring and control
  • Software APIs for VB, C# and more



  • 4 Digital Inputs/Outputs + RS232 Serial Port + Ethernet Switch
  • Complete Ethernet to Serial Device Server: up to 1 MegaBaud
  • Factory floor process control and automation
  • User friendly software interface
  • 0°C to +60°C Temperature range
  • DIN rail & Wall mountable

Ethernet to DIO device with Serial port: 4 digital input channels . Powerful ARM 80 MHz, 32 Bit CPU. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. The device installs as a COM Port on the PC to give complete backwards compatibility essential for legacy applications.

Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids..

​

Easy to set up with LED status
lights for Digital I/O lines that
correspond to simple to read
webpage

+5 to +30 Volt Power Input
enables the device to be run
from USB, a vehicle battery or
the factory floor

Integral wall mount option can
be used with MK-048 clips to
allow DIN rail mounting