The Industrial Panel and DIN Rail AC UPS from APC by Schneider Electric offers protection from under voltage (sag) and over voltage (swell/surge), transients, spikes and unexpected power outages due to utility interruptions or problems within the facility. The small form-factor is optimized for mounting within control panel enclosures either on a heavy-duty DIN rail or directly to the wall of the enclosure. The UPS battery can be loaded in the internal battery compartment or mounted externally depending on local codes. Frequently used to protect Industrial Process Control equipment, this AC UPS can provide protected AC power to multiple AC/DC power supplies within the cabinet.
User replaceable battery - safely and simply replaceable by end-user with easy front panel access to the battery compartment; technician not required
Hot swappable battery - replaceable by end-user or service personnel while UPS is operating on utility power
Battery replacement - perform as part of preventive maintenance or based on UPS notification when 'UPS Automatic Self-Test' determines battery should be replaced
Small form factor - optimized for mounting within control panel enclosure either on heavy duty DIN rail or directly to the wall of the enclosure
Hardwired AC Input/Output - connection easily accessed on front panel of UPS
UPS battery installation - either insert into the internal battery compartment or mount externally depending on local electrical codes
Chassis knockout - choose either right side or bottom knockout for flexible positioning of externally mounted battery
Temperature compensated battery charging - prolongs battery life by regulating the charge voltage according to battery temperature
Automatic self-test - runs periodically to ensure early detection of a battery that needs replacing - Default interval for self-test is 14 days
LED Indicators - located on front of UPS provide status at a glance indicating On-Line, On-Battery, Battery-disconnected or needs replacement, UPS fault
DB-9 serial communication port - uses RS232 protocol
Integrated Dry Contact I/O - provides simple status information for On-Battery / Low Battery and user configured emergency power off (EPO)
APC SmartSlot - accepts optional accessory cards for Network Management or Serial Modbus/Jbus or additional Relay I/O Dry Contacts - Integrated Dry Contact I/O is disabled when accessory card is installed
Output
|
|
Output Power Capacity
|
325 Watts / 500 VA
|
Max Configurable Power
|
325 Watts / 500 VA
|
Nominal Output Voltage
|
120V
|
Efficiency at Full Load
|
94.0%
|
Output Voltage Distortion
|
Less than 5%
|
Output Frequency (sync to mains
|
47 - 53 Hz for 50 Hz nominal, 57 - 63 Hz for 60 Hz nominal
|
Topology
|
Line Interactive
|
Waveform Type
|
Sine wave
|
Other Output Voltages
|
220, 240
|
Output Connections
|
(1) Hard Wire 3-wire (H N + G)
|
Input
|
|
Nominal Input Voltage
|
230V
|
Input Frequency
|
50/60 Hz +/- 3 Hz (auto sensing)
|
Input Connections
|
Hard Wire 3 wire (1PH+N+G)
|
Input voltage range for main operations
|
160 - 285V
|
Input voltage adjustable range for mains operation
|
151 - 302V
|
Other Input Voltages
|
220, 240
|
Batteries & Runtime
|
|
Battery Type
|
Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof
|
Included Battery Modules
|
1
|
Available Battery Module Slots
|
1
|
Typical recharge time
|
2 hour(s)
|
Replacement Battery
|
APCRBC136
|
RBC™ Quantity
|
1
|
Communications & Management
|
|
Interface Port(s)
|
DB-9 RS-232, SmartSlot
|
Available SmartSlot™ Interface Quantity
|
1
|
Control panel
|
LED status display with load and battery bar-graphs and On Line : On Battery : Replace Battery : and Overload Indicators
|
Audible Alarm
|
Alarm when on battery : distinctive low battery alarm : overload continuous tone alarm
|
Emergency Power Off (EPO)
|
Yes
|
Surge Protection and Filtering
|
|
Surge energy rating
|
540 Joules
|
Filtering
|
Full time multi-pole noise filtering : 0.3% IEEE surge let-through : zero clamping response time : meets UL 1449
|
Physical
|
|
Maximum Height
|
5.84 inches (148 mm)
|
Maximum Width
|
14.24 inches (362 mm)
|
Maximum Depth
|
6.72 inches (171 mm)
|
Net Weight
|
25.26 lbs (11.48 kg)
|
Environmental
|
|
Operating Environment
|
32 - 122 °F (0 - 50 °C)
|
Operating Relative Humidity
|
0 - 95%
|
Operating Elevation
|
0-10000 feet (0-3000 meters)
|
Storage Temperature
|
5 - 113 °F (-15 - 45 °C)
|
Storage Relative Humidity
|
0 - 95%
|
Storage Elevation
|
0-50000 feet (0-15000 meters)
|
Audible noise at 1 meter from surface of unit
|
55.00 dBA
|
Online Thermal Dissipation
|
90.00 BTU/hr
|
Conformance
|
|
Regulatory Approvals
|
CE, VDE
|
Standard Warranty
|
2 years repair or replace
|
Sustainable Offer Status
|
|
RoHS
|
Compliant
|
REACH
|
REACH: Contains No SVHCs
|
APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.