Pull-Out Pivot Wall Mount for 43" to 55" TVs

HPF650The HPF650 combines the best features of our FPS-1000 in one contemporary, lightweight design, making it essential for on-wall or recessed/in-furniture applications. With 30° of built-in swivel, the HPF650 ensures your guests will always be able to find the perfect viewing angle. This mount is VESA® compliant, and accommodates virtually any TV up to 60lb. Equipped with functionality, maximum aesthetics, versatile installation and endless TV compatibility options, the HPF650 is the ideal solution for any hospitality or residential application.

Features

  • I-shaped adaptor plate helps avoid blocking connections on back of TV
  • Contemporary, lightweight design fits perfectly into any room décor
  • Extended or retracted, the TV remains centered on the mount
  • Set the closure tension to suit your install preferences with the adjustable latch tension feature
  • Universal mount accommodates 200 x 200 to 400 x 400mm VESA® mounting patterns
  • Flush mountable for in-furniture applications when used in conjunction with the in-furniture bracket accessory, ACC-HPF650, for a clean finished look
  • Designed for both wood and metal 16" studs or single stud
  • Built-in swivel up to ±30° provides adjustable viewing angles
  • Easy pull-out pivot provides quick maintenance access
  • With a turn of a screw, the adjustable latching mechanism allows you to control the tension required to close the mount against the wall
  • Can be dual mounted to 16" studs or single stud
  • Security screws prevent tampering and theft