Unlike traditional USB cables that can only be attached one way, this cable features a uniquely designed reversible type A connector that plugs into a USB port in either direction, making connections easier and faster. It also features an additional 5-Pin Mini-B connector on the other end for connection of peripherals with Mini-B female ports, including digital cameras, MP3 players and smartphones. For peace of mind, the UR030-006 comes backed by a lifetime warranty and green, RoHS-compliant design. Accept no substitutes—it’s guaranteed to be a genuine Tripp Lite product when sold and shipped by Amazon.
The Smart Solution for USB Connections
This innovative, 6-foot cable is the ideal choice for maximum USB 2.0 performance for multimedia and other high-end applications. Its reversible type A connector plugs into a computer’s USB port in any direction, either right side up or upside down.
Superior Signal Transfer with Superior Materials
The UR030-006 is constructed of top-quality materials. Nickel-plated connectors with gold-plated copper contacts offer optimal connectivity. Premium-tinned copper braids and aluminum Mylar foil add extra shielding properties for maximum EMI/RFI protection and signal quality. Molded connectors and integral strain relief guarantee long life and durability. A flexible PVC jacket makes the UR030-006 easy to install, even in tight corners and other space-restricted areas.
Designed to Fit Any USB Application
Use the Mini-B connector on its other end to connect high-speed USB 2.0 devices, such as digital cameras, MP3 players and smartphones. The UR030-006 is backward compatible with USB 1.1 devices and supports transfer rates of up to 480 Mbps. It is perfect for everyday users as well as IT professionals.
Make USB Connections the First Time, Every Time
Stop fumbling around with your computer trying to plug in USB devices. Tripp Lite’s UR030-006 6-foot Reversible USB Cable takes the guesswork out of USB connections.
UR030-006 Product Summary
Lifetime Product Warranty and Environmentally Responsible Design
The UR030-006 is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. For peace of mind, it comes backed by a lifetime warranty. To guarantee this, make sure your product is purchased from and shipped by Amazon.
Why Choose Tripp Lite?
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.