At your side, every step of the way
At just under 11.5 inches long and under 1 pound in weight, the Brother DS-620 scanner is perfect for the mobile professional who needs a powerful scanner that will slide right into a briefcase or business bag. It scans at up to 1200 x 1200 dpi resolution (interpolated) and 600 x 600 dpi (optical), with fast color and black scan speeds of up to 8 pages per minute(1). Its small size, USB power, and valuable suite of scanning software make it a great fit for home offices and desks with limited space, too.
___________________________________________________________________________________
Highly portable mobile scanner is powered via the included USB cable - no wall outlet is required for operation.
Efficiently scan and manage paper documents up to 8.5” x 32”, receipts, and even plastic I.D. cards.
Included carrier sheet allows easy scanning of oddly shaped, small, or delicate items.
The DS-620 includes a package of scanning software to help you manage and distribute information as well as reduce the need to store and reference hard copy documents.
Using the included scanning software, you can scan documents to a local file or image, to a shared folder, email, FTP, or printer.(3)
The DS-620 features industry-standard drivers TWAIN and SANE(2) to help enable easy integration with Windows, Mac, and Linux operating systems.
Disclaimers:
(1) Color and monochrome scan speed, letter size paper at 300dpi. See manufacturer's website for details.
(3) When connected to a PC with applicable software.