TRENDnet's 4-Port USB 3.0 Mini Hub, model TU3-H4E, instantly adds four 5Gbps SuperSpeed ​​USB 3.0 ports to a computer. Easy setup - just connect USB 3.0 flash drives, printers, scanners, and other devices at speeds ten times faster than a USB 2.0 connection. The TU3-H4E is also backward compatible with USB 2.0 and 1.1 devices.

Overview

Compatibility:

Compatible with Windows and Mac operating systems.

USB 3.0.

Easily connect up to four USB 3.0 devices to a USB 3.0-enabled laptop or desktop PC.

Integrated cable

5.5 '' flexible binding. The USB 3.0 cable fits most installation scenarios.


Easy Setup

No CD installation

Integrated Cable

Flexible 14cm (5.5 in) USB 3.0 cable accommodates most installation scenarios.

Operating Systems

Compatible with Windows and Mac operating systems

SuperSpeed USB 3.0

5Gbps USB 3.0 ports

Backwards Compatibility

Compatible with USB 2.0 and 1.1 devices

LED Indicator

LED indicator confirms USB connectivity

USB Powered

No bulky power brick—compact adapter powered by USB port


SPECIFICATIONS

Standards
  • USB 3.0
  • USB 2.0
  • USB 1.1
Interface
  • 1 x USB 3.0 connector
  • 4 x USB 3.0 ports
Maximum Data Rate
  • Up to 5Gbps
Special Features
  • Compact form factor
  • Flexible USB 3.0 cable (14cm)
USB Bus Powered
  • Output: 5V, 0.9A
  • Consumption 4.5W (max.)
System Compatibility
  • Windows: 10, 8.1, 8
  • MacOS: 10.9 – 10.13
Operating Temperature
  • 0 - 40 °C (32 - 104 °F)
Operating Humidity
  • Max. 90% non-condensing
Certifications
  • CE
  • FCC
Dimensions
  • 85 x 50 x 15mm (3.4 x 1.96 x 0.6 in.)
  • 46g (1.62 oz)
Warranty
  • 2 year
PACKAGE CONTENTS
  • TU3-H4E
  • Quick Installation Guide