With an extended 48 inch depth, the SR48UBDP provides the extra space needed for mounting cable management equipment to the back of the rack for improved airflow. The extra space also leaves ample room to service equipment containing removable hot-swap power supplies.
The SR48UBDP is designed to provide a safe, secure installation solution for mission-critical rackmount equipment. It has locking, removable front and rear doors that are perforated to promote efficient airflow, and locking, removable side panels. The locking doors and side panels prevent unauthorized access to installed equipment. The side panels are half size (two per side) for ease of removal and reinstallation. The front door is reversible and the split rear door design reduces clearance requirements for service access so the enclosure cabinet can be placed closer to a wall.
The SR48UBDP ships fully assembled for quick installation. This enclosure cabinet has front and rear pairs of vertical rails with square mounting holes that are adjustable in quarter-inch increments to accommodate equipment depths from 4 to 42 inches. Adjustment is quick and convenient—unscrew the rails, slide them to the desired depth and restore the screws. An easy-view depth index ensures consistent rail placement without requiring time-consuming measurements. The SR48UBDP is capable of supporting up to 3000 pounds. of equipment with the included installation hardware. Each rack space within the enclosure cabinet is numbered for ready reference.
The SR48UBDP’s two adjustable vertical mounting rails support toolless button-mount 0U installation of compatible PDUs and cable managers. Each rail can accommodate two vertical PDUs or cable managers side by side, for a total of four units per enclosure cabinet. These vertical mounting rails make it easier to route power and cabling to installed rack equipment and are ideal for network switches that have side-to-side airflow and forward-facing ports.
The top panel of the SR48UBDP is furnished with vents to help remove warm air from the enclosure cabinet and draw in cool air by convection. It also supports installation of standard user-supplied case fans. The top panel contains cable routing ports and is designed for quick, toolless removal with no need to disconnect cables. An open bottom facilitates cable access.
All components of the SR48UBDP are grounded to the enclosure cabinet frame. Front and rear threaded grounding points are provided for connection to the facility earth ground. The removable front and rear doors feature quick-release ground wires.
To simplify deployment, the SR48UBDP comes with preinstalled casters and leveling feet. The casters allow the SR48UBDP to be easily maneuvered into the desired location, where it can then be secured in place by adjusting the leveling feet. The SR48UBDP has a rolling load capacity of 2250 pounds, enabling rack equipment to be installed in the enclosure cabinet prior to final deployment. Note: The casters are intended for minor position adjustments within the final installation area only and are not designed for moving the enclosure cabinet over long distances.
The SR48UBDP comes with a 5-year product warranty and is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. The SR48UBDP meets all requirements towards Payment Card Industry Data Security Standard (PCI DSS) compliance.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.