TRENDnet’s Gigabit Web Smart PoE+ Switch series offers advanced L2+ features with enhanced traffic management controls to meet the evolving demands of SMB networks. This rack mountable IPv6-ready managed switch comes with an intuitive web-based interface. Advanced managed switch features include LACP to increase bandwidth between switches by grouping ports together, VLANs for segmenting and isolating virtual LAN groups, QoS for traffic prioritization, port bandwidth controls, and SNMP monitoring, making this a powerful solution for any SMB network. Improve voice performance by isolating and prioritizing VoIP traffic from normal data traffic with an easy-to-use voice VLAN feature.Free up router resources by offloading routing processes to this managed switch by using the L2+ IPv4/IPv6 static routing feature to efficiently route traffic at the switch level. The dynamic ARP inspection feature helps protect connected devices from man-in-the-middle attacks by discarding malicious and invalid ARP packets. Take advantage of the available multicast and IGMP/MLD snooping features to optimize IP surveillance system performance, and minimize network traffic. TRENDnet’s web smart managed switches also feature SFP slots to support long-distance fiber networking applications.Installers and integrators can save on equipment costs and reduce installation time with TRENDnet’s Web Smart PoE+ Managed Switches by delivering up to 30W per port of PoE power and data over existing Ethernet cables. With PoE technology, users only need one set of cables to deliver both data and power. With this PoE+ managed switch, network PoE devices, such as high-power wireless access points, PTZ and other advanced IP cameras, VoIP phone systems, IPTV decoders, access controls, and more.Easily manage and configure TRENDnet’s Web Smart PoE+ Managed Switch Series remotely by updating switches to the latest firmware for access to TRENDnet Hive. TRENDnet Hive is a network cloud manager that reduces management time and cost. No additional hardware, server, or personal cloud is required on these cloud managed switches with TRENDnet’s reliable cloud service.

Web Smart Administration

It provides easy-to-use web-based GUI management to reduce the complexity of switch configuration and offers a combination of SMB management features to facilitate deployment.

Integration flexibility

Managed features include access control lists, VLANs, IGMP snooping, QoS, RMON, SNMP trap, and syslog for flexible network integration and monitoring.

PoE power

A PoE power budget of 185W supplies power to PoE devices.

Hardware design

It has 16 gigabit PoE + ports, 4 shared gigabit ports (RJ-45 or SFP), a 40 Gbps switching capacity, an integrated power supply, and includes rack-mount brackets.

PoE power

Supplies up to 30W of PoE + power per port with a total power budget of 185W.

Ready for IPv6

This switch supports IPv6 configuration and IPv6 neighbor discovery.

Traffic management

A wide range of network configurations support: 802.3ad Link Aggregation, Asymmetric VLAN, 802.1Q VLAN, Voice VLAN, RSTP, MSTP, Loop Detection, GVRP, 802.1p Class of Service (CoS), Width Management port band and QoS queue scheduling.

TRENDnet Hive Cloud Manager


  • 16 x Gigabit PoE+ ports
  • 4 x Shared Gigabit ports (RJ-45 or SFP)
  • 185W PoE power budget
  • Easy-to-use web-based management interface
  • PoE alive check automatically attempts to recover an unresponsive PoE device connected
  • Remote cloud management with TRENDnet Hive (Additional fee applies)
  • Supports IPv6, LACP, VLAN, QoS, and IGMP Snooping
  • Bandwidth control per port
  • Private, Multicast, and Voice VLAN support
  • Smart Fan
  • 40Gbps switching capacity
  • IEEE 802.1p QoS with queue scheduling support
  • NDAA / TAA compliant (U.S. and Canada only)

SPECIFICATIONS

Standards
  • IEEE 802.1d
  • IEEE 802.1p
  • IEEE 802.1Q
  • IEEE 802.1s
  • IEEE 802.1w
  • IEEE 802.1X
  • IEEE 802.1ab
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3z
  • IEEE 802.3ab
  • IEEE 802.3ad
  • IEEE 802.3af
  • IEEE 802.3at
  • IEEE 802.3az
Device Interface
  • 16 x Gigabit PoE+ ports
  • 4 x shared Gigabit ports (RJ-45/SFP)
  • LED indicators
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit Ethernet: 2000Mbps (full duplex)
Performance
  • Switch fabric: 40Gbps
  • RAM buffer: 512KB
  • MAC Address Table: 8K entries
  • Jumbo Frames: 10KB
  • HOL Blocking Prevention
  • Forwarding rate: 29.8Mpps (64-byte packet size)
Management
  • HTTP/HTTPS (SSL v2/3 TLS) Web based GUI
  • SNMP v1, v2c, v3
  • RMON v1
  • Static Unicast MAC Address
  • Enable/disable 802.3az Power Saving
  • LLDP and LLDP-MED
  • Virtual Cable Diagnostics Test
  • IPv6: IPv6 Neighbor Discovery, IPv6 Static IP, DHCPv6, Auto configuration
Hive Cloud Management
  • Configure, monitor, and manage through the TRENDnet Hive Cloud Management Portal remotely via PC or Mac web browser
  • Multi-device management
  • Provisioning through scheduled batch firmware or configuration updates for multiple switches
  • Event/hardware network monitoring (CPU/memory utilization)
  • Enable & disable PoE, set PD (powered device) alive check, configure PoE scheduling, and monitor PoE budget utilization (for PoE switches only)
  • Configure features such as IP address settings, VLANs, spanning tree, loopback detection, IGMP snooping, link aggregation, and bandwidth control through cloud management
MIB
  • IP FORWARD TABLE MIB RFC 1354
  • RMON MIB RFC 1271
  • IPV4 MIB RFC 1213
  • IPV6 MIB RFC 2465
  • GVRP MIB IEEE 802.1Q-VLAN
  • LA MIB IEEE 802.3ad
  • LLDP MIB IEEE 802.1AB
  • IGMP SNOOPING MIB RFC 2933
  • MLD SNOOPING MIB RFC 3019
  • PRIVATE VLAN MIB IEEE 802.1Q
  • DHCPSNOOP MIB RFC 2026
  • QOS MIB RFC 4323
  • SNMP MIB RFC 3415
  • STP MIB RFC 4318
  • PNAC MIB IEEE 802.1x
  • VLAN MIB IEEE 802.1q
  • DNS MIB RFC 1611
  • ACL MIB
  • BANDWIDTH CTRL MIB
  • LBD MIB
  • MIRROR MIB
  • IPV6 NEIGHBOR MIB
  • SNTP MIB
  • STORM CTRL MIB
  • STATISTICS MIB
  • Tool MIB
  • VOICE VLAN MIB
  • DOS MIB
Spanning Tree
  • IEEE 802.1D STP (Spanning Tree protocol)
  • IEEE 802.1w RSTP (Rapid Spanning Tree protocol)
  • IEEE 802.1s MSTP (Multiple Spanning Tree protocol)
Link Aggregation
  • Static Link Aggregation
  • 802.3ad Dynamic LACP
Quality of Service (QoS)
  • 802.1p Class of Service (CoS)
  • DSCP (Differentiated Services Code Point)
  • Bandwidth Control per port
  • Queue Scheduling: Strict Priority, Weighted Round Robin (WRR)
VLAN
  • Multiple management VLAN assignment
  • Asymmetric VLAN
  • 802.1Q Tagged VLAN
  • Dynamic GVRP
  • Up to 256 VLAN groups, ID Range 1-4094
  • Private VLAN (Protected Ports)
  • Voice VLAN (10 user defined OUIs)
Multicast
  • IGMP Snooping v1, v2, v3 (per VLAN)
  • Static Multicast Address
  • Up to 256 multicast entries
Port Mirror
  • RX, TX, or Both
  • One to one
Encryption
  • 802.1X Port-Based Network Access Control , RADIUS, TACACS+
  • Local Dial In User Authentication
  • DHCP Snooping (per VLAN)
  • Loopback Detection
  • Duplicated Address Detection
  • Trusted Host
  • Denial of Service (DoS)
ACL IPv4 L2-L4 & IPv6
  • MAC Address
  • VLAN ID
  • Ether Type (IPv4 only)
  • IP Protocol 0-255
  • TCP/UDP Port 1-65535
  • 802.1p
  • DSCP (IPv4 only)
  • IPv6 Address (IPv6 only)
Compatibility
  • Optional Software Utility: Windows ® 10, 8.1, 8, 7, Vista, XP, Windows ® 2003/2008 Server
Special Features
  • PoE+
  • IPv6
  • 802.3az power saving
  • Rack mountable
Power
  • Input: 100 – 240V AC, 50/60Hz, internal power supply
  • Max. consumption: 226W
PoE
  • Power Budget: 185W
  • 802.3at: Up to 30W per port
  • PoE Mode A: Pins 1, 2, 3, and 6 for power
  • PoE auto/manual classification
  • PoE port priority/power scheduling
  • PD alive check
Fan/Acoustics
  • Quantity: 2
  • Noise Level: 52 dB(A) (max.)
MTBF
  • 465,862 hours
Operating Temperature
  • -5 – 50°C (23 - 122°F)
Operating Humidity
  • Max. 95% non-condensing
Dimensions
  • 440 x 250 x 44mm (17.3 x 9.8 x 1.74 in.)
  • Rack mountable 1U height
Weight
  • 3.66kg (8 lbs.)
Certifications
  • CE
  • FCC
  • UL
Warranty
  • Lifetime Warranty*
PACKAGE CONTENTS
  • TPE-1620WS
  • Quick Installation Guide
  • CD-ROM (Utility & User's Guide)
  • Power cord (1.8m/6 ft.)
  • Rack mount kit