TRENDnet's USB VGA KVM Extension Kit, model TK-EX4, extends keyboard, video, and mouse controls for distances of up to 100m (328 ft.). Remotely access your server in the networking room by extending KVM controls to your office. Connect the KVM extender to a TRENDnet KVM switch to conveniently control multiple servers from a remote location.
No software installation is required. Simply connect devices to the KVM extender with the included cables for full KVM controls. Input hot-key commands on the KVM extender control local and remote console stations. The remote console unit (receiver unit) supports PS/2 keyboard and mouse devices, and monitors with a VGA port. The local console unit (transmitter unit) supports USB mouse and keyboard, and VGA connections.
Simply connect the transmitter and receiver for full KVM management
The compact form factors reduce clutter
Access the remote server or the OSD with hotkey controls
Console override blocks KVM functionality at the other terminal when in use
Adopt monitor resolution settings from the local or remote monitor
Create password-protected OSD access
For added security, create an OSD timeout after which it automatically logs out
Allow only long-distance viewing
| Transmitter Console interface |
|
| Receiver Console interface |
|
| Computer Connections |
|
| Monitor Resolution |
|
| Switching Notification |
|
| Switching Controls |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Power |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
| PACKAGE CONTENTS |
|