Sharpie Peel-Off China Marker

Mark it like a pro
From fine china to industrial aluminum panels, the Sharpie Peel-Off China Marker works beautifully and reliably on both porous and nonporous surfaces. Featuring a fade- and water-resistant formula, the marker is great for writing on china, glass, metal or plastic. What’s more, there’s no sharpening required. Just peel the tear-string to reveal more marker. It’s easy and versatile—for your many marking needs.
  • Writes well on china, glass, metal or plastic; works on porous and nonporous surfaces
  • No sharpening required; pull string and peel down to freshen tip
  • Fade- and water-resistant
  • Available in 6 bold colors
 Sharpie Peel-Off China Marker

The Sharpie Professional Family

<b>   Chisel Tip   </b></br>   The ultra sturdy Chisel Tip Permanent Marker is designed to make even the toughest jobs look easy. Water-resistant and quick drying, it works on almost any surface—including wet and oily surfaces. Ideal for marking castings, concrete, glass, leather, metal, plastic, porcelain, vinyl, wood and more.
Chisel Tip
The ultra sturdy Chisel Tip Permanent Marker is designed to make even the toughest jobs look easy. Water-resistant and quick drying, it works on almost any surface—including wet and oily surfaces. Ideal for marking castings, concrete, glass, leather, metal, plastic, porcelain, vinyl, wood and more.
<b>   Peel-Off China Marker  </b></br>   The Sharpie Peel-Off China Marker is great for writing on china, glass, metal or plastic. Whether you’re marking porous or nonporous surfaces, the China marker works beautifully and reliably with fade- and water-resistant inks. There’s no sharpening required; just peel the tear-string to reveal more marker. Available in 6 bold colors.
Peel-Off China Marker
The Sharpie Peel-Off China Marker is great for writing on china, glass, metal or plastic. Whether you’re marking porous or nonporous surfaces, the China marker works beautifully and reliably with fade- and water-resistant inks. There’s no sharpening required; just peel the tear-string to reveal more marker. Available in 6 bold colors.
<b>  Bullet Tip   </b></br>   The power packed Bullet Tip Permanent Marker is designed to reliably tackle even the toughest jobs. Water-resistant and quick drying inks give this marker the professional strength needed for difficult applications. The Bullet Tip works on almost any surface—including wet and oily surfaces.
Bullet Tip
The power packed Bullet Tip Permanent Marker is designed to reliably tackle even the toughest jobs. Water-resistant and quick drying inks give this marker the professional strength needed for difficult applications. The Bullet Tip works on almost any surface—including wet and oily surfaces.
<b>   Magnum  </b></br>   Need to tackle a huge job? The industrial strength Sharpie Professional Magnum Permanent Marker is the best marker for the job. With an oversized tip for broad lines and an extra-large ink supply, the Magnum provides high-quality results and reliable performance on most surfaces, including wet and oily surfaces. Available in 3 bold colors.
Magnum
Need to tackle a huge job? The industrial strength Sharpie Professional Magnum Permanent Marker is the best marker for the job. With an oversized tip for broad lines and an extra-large ink supply, the Magnum provides high-quality results and reliable performance on most surfaces, including wet and oily surfaces. Available in 3 bold colors.

<b>  Industrial   </b></br>  When you need to write on extremely hot surfaces, reach for a Sharpie Professional Industrial Permanent Marker. Featuring industrial permanent ink, the marker is not only resistant to temperatures reaching 500 degrees Fahrenheit, it’s also fade- and water-resistant and works on almost any surface. Available in fine and extra fine tips.
Industrial
When you need to write on extremely hot surfaces, reach for a Sharpie Professional Industrial Permanent Marker. Featuring industrial permanent ink, the marker is not only resistant to temperatures reaching 500 degrees Fahrenheit, it’s also fade- and water-resistant and works on almost any surface. Available in fine and extra fine tips.
<b>   Mean Streak  </b></br>   Perfect for industrial use, the Sharpie Mean Streak Marking Stick features an extra bold tip that marks on dark surfaces with an opaque line. Waterproof, fade-resistant, quick drying and smearproof, it writes on virtually any surface and features an easy-to-use, twist-up container for quick application. Available in 2 bold colors.
Mean Streak
Perfect for industrial use, the Sharpie Mean Streak Marking Stick features an extra bold tip that marks on dark surfaces with an opaque line. Waterproof, fade-resistant, quick drying and smearproof, it writes on virtually any surface and features an easy-to-use, twist-up container for quick application. Available in 2 bold colors.
<b>   King Size  </b></br>   The Sharpie Professional King Size Permanent Marker stands up to the toughest marking jobs. With a durable aluminum barrel and felt tip, the King Size writes well on corrugate, wood, stone, metal, foil, plastic, leather and oily and wet surfaces. The extra-large ink supply means you can tackle big projects without running dry. Available in 3 bold colors.
King Size
The Sharpie Professional King Size Permanent Marker stands up to the toughest marking jobs. With a durable aluminum barrel and felt tip, the King Size writes well on corrugate, wood, stone, metal, foil, plastic, leather and oily and wet surfaces. The extra-large ink supply means you can tackle big projects without running dry. Available in 3 bold colors.
<b>  Extreme   </b></br>   When you need extreme performance and reliability, Sharpie Extreme permanent markers feature high-contrast ink that resists fading, even when exposed to harsh UV rays, inclement weather and mud. The durable, fine tip is perfect for marking outdoor gear, sports equipment, playground equipment and more. Available in 4 bold colors.
Extreme
When you need extreme performance and reliability, Sharpie Extreme permanent markers feature high-contrast ink that resists fading, even when exposed to harsh UV rays, inclement weather and mud. The durable, fine tip is perfect for marking outdoor gear, sports equipment, playground equipment and more. Available in 4 bold colors.

Uncap the Creativity

When it comes to self-expression, nothing beats a Sharpie. Introduced in 1964, the world’s first pen-style permanent marker made its indelible mark on the world. Suddenly, paper wasn’t the only surface with a voice: Glass, wood, stone, plastic and metal all became a canvas. And that was just the beginning. Today, each new color and style sparks ideas, inspires creativity and makes life more fun for humans everywhere. So what are you waiting for? Grab a Sharpie and uncap your imagination.
 Uncap the Creativity