Why Do You Need a UPS System?

Even brief power outages can result in data loss or potential hardware damage. A UPS system provides battery backup power to keep your devices running during short outages and provides enough runtime to properly shut down electronics during extended outages.

Energy-Efficient ECO Mode

A user-selectable feature for some surge-protected outlets. When the computer is off or in sleep mode, the UPS automatically cuts power to any peripherals connected to outlets in ECO mode.

LED Status Lights

LED indicator lights for UPS power, ECO mode on and off.

Battery & Surge Protected Outlets

This unit is equipped with (6) surge and battery protected outlets and (3) surge protected outlets, and (3) ECO mode outlets.

Simulated Sine Wave Output

Uses pulse wave modulation to generate a stepped, approximated sine wave to supply cost-effective battery backup power for equipment that does not require sine wave output.

GreenPower UPS Design

Reduces power consumption by utilizing a compact charger and power inverter to create an ultra-efficient backup power system for home and office use.

Desktop Computers

Ensure seamless power to your PC and make certain you have time to safely shut down your system during a longer outage.

Personal Electronics

Don’t let the game end when the power goes out. Backup battery power keeps gaming consoles, stereos, and chargers running.

Home Theaters

Protect sensitive televisions, projectors, satellites, and cable boxes from power surges and spikes.

Product Q&A

How long will the UPS power my systems after the power goes out?

Run times vary based on the power required by connected devices. This system is estimated to run for 10 minutes at half load, 2.8 minutes for a full load.

What does ECO Mode mean?

ECO mode is an energy-efficient, user selectable feature. When the computer is off or in sleep mode, the UPS automatically cuts power to devices plugged into ECO mode outlets.

Can the EC750G be monitored?

Yes, the EC750G comes with a free download of PowerPanel Personal that provides a user-friendly dashboard interface for controlling and monitoring the UPS.

Can this unit accommodate larger plugs?

Yes, the EC750G can accommodate four larger plugs without compromising the access of the other outlets.

How do I mute the alarms?

To turn the alarm off, quickly press the power button twice. While muted, there will be no audible notification when the UPS reaches a lower battery state.