Optimizes Power Efficiency

USB 3.0 SuperSpeed uses 1/3 of the power of USB 2.0 to transfer the same amount of data. Conversely, during charging applications, the U360-007 delivers twice the power of USB 2.0 for faster device charging. The U360-007 has lower active and idle power requirements, and does not require device polling.

Dedicated High-Output USB Charging Port for Fast Charging

The U360-007 features a 5V, 2A USB charging port that delivers enough power to provide a fast charge to your power-hungry devices, including iPad, iPad Mini and Android tablets. The other USB 3.0 ports support up to 900mA per port.

Faster Data Transfer Rates & Provides Overcurrent Protection

USB 3.0 ports support data transfer rates up to 5 Gbps, which 10x faster than USB 2.0. For older devices, the U360-007 is backward compatible with USB 2.0 and 1.1 standards. The U360-007 works with all Windows (compatible with Windows 10) and Mac OS computers equipped with a USB 3.0 port.

To safeguard your connected devices against damage or data loss due to overvoltages, the U360-007 features per-port overcurrent protection.

Plug-and-Play Convenience with a Compact, Portable Design

The U360-007 provides plug-and-play convenience, with no special software or complicated setup procedures required. Use the included external power supply to power the hub. An active indicator LED lets you know at a glance when the hub is providing power to connected devices.

The U360-007 is designed to integrate easily with both desktop computer setups and portable notebook computers. The ports are widely spaced to accommodate larger USB plugs and make plugging in devices easier. On the go, the U360-007 is small and light enough to fit in a laptop case—giving you the convenience of multiple USB ports and charging capabilities no matter where life takes you.

Three-Year Warranty and Environmentally Responsible Design

The U360-007 comes with a three-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.