4XEM 2-Port DVI Video Splitter 2560X1600


Split the signal from one DVI output device into two using 4XEM’s 2-Port DVI Video Splitter 2560×1600 (4XDVI2S). Just plug-in the included DVI cable from your computer’s DVI output to the video splitter’s input and connect each monitor to the splitter directly. The 4XDVI2S features a high bandwidth of 350MHz to support high quality video and resolution of up to 2560×1600. It is also daisy-chainable to support more monitors. Display your video masterpiece on multiple DVI compatible monitors. Great for retail displays, trade shows, etc.

Features:

• HD resolution

• Quick to install

• Split CATV and other signals with this satellite splitter so that it can be used for more than one device

• Supports up to 350 MHz frequency • Cuts cost for using expensive long distance transmissions

• No loss of signal