The Maevex 5100 Series encoders and decoders can stream or record up to 1080p60 video and audio over a standard IP network at user-defined low bitrates for excellent quality and minimal network bandwidth consumption. These cost-effective single-channel Full HD encoders and decoders use the RTSP streaming protocol and the H.264 video compression standard. The Maevex 5100 Series encoders can stream to Maevex decoders or any device or PC that supports H.264 and RTSP. It can also record to a shared network or NAS drive. Highly energy-efficient, fanless and backed with industry-leading reliability, the Maevex 5100 Series is sure to meet your encoding/decoding needs.
Discover devices, manage content, access hardware, and monitor all streams and recordings from any location on the network via the robust Maevex PowerStream Plus software. Included with the purchase of Maevex hardware, PowerStream Plus renders both generations of Maevex products entirely monitorable, configurable, manageable, and updateable via an intuitive and easy-to-use application. PowerStream Plus can be installed on any network-connected computer. Easily tailor operations by integrating PowerStream Plus features into existing applications or create new software applications with the PowerStream Plus SDK—available for both Windows® and Linux®. A REST API is also available for more flexible and portable software development and more direct access to Maevex devices.