This HDMI® over IP Receiver works with the HDMI over IP Extender Kit (sold separately) and lets you extend an HDMI signal over your network. You can use additional receivers (sold separately) to distribute the HDMI signal to multiple locations and combine your remote displays to create a video wall.

Versatile configuration options

Video wall configuration

In a point-to-multipoint setup, the HDMI over IP kit can be connected through an unmanaged or managed Gigabit LAN portal. You can connect one or multiple sources (transmitters) to multiple displays (receivers) over IP, using a managed Gigabit Ethernet switch (with IGMP). For additional scalability, you can combine up to 16 different kits.

For smaller-scale applications, the extender kit can be used as a point-to-point video extender. You can connect the transmitter and receiver units directly over Cat5 or Cat6 cabling for a small-scale, one-to-one HDMI extension up to 330 feet (100 meters).

Manage your video distribution from your mobile device

Video wall being controlled with Smartphone

The the HDMI distribution kit features easy-to-use video control software that helps you manage your IP video distribution. The app is simple to set up with automatic hardware detection, and lets you switch video sources for each remote display. You can also intuitively create and manage a video wall for an impressive digital signage presentation to catch the attention of your audience.

The software is available on iOS for your iPhone or iPad, Android for your smartphone or tablet, and Google Chrome browser.

Professional, cost-effective, simple installation

application diagram in video wall configuration

The HDMI over IP extender kit includes optional mounting hardware for a tidy installation. Ideal for high-definition applications, the extender supports 1080p video resolutions and digital stereo audio. Plus, because the extender uses standard non-proprietary Cat5e or Cat6 Ethernet cable with RJ45 connectors, it eliminates both the expense and hassle of running specialized cables.The extender also features an EDID copy function, which ensures native resolution and maximum compatibility with your display or projector for a convenient plug-and-play installation.

Download the StarTech.com Video Control software to manage your IP video distribution.

Apple App Store Logo
Google Play App Store Logo
Chrome Store Logo

Note: If using more than 1 Transmitter, or more than 4 Receivers an IGMP / Managed Network Switch is recommended for optimal performance. Non-managed network switches may also limit the performance of other devices connected to the same network.

The ST12MHDLANRX is backed by a StarTech.com 2-year warranty and free lifetime technical support.