8-Port DVI & VGA KVMP Switch
IOGEAR's 8-port USB DVI VGA KVMP Switch allows access and control of up to 8 computers from a single USB keyboard, USB mouse, and either a DVI or VGA monitor console. Experience superior Dual-Link video resolution up to 2560x1600 with the freedom of choosing either DVI or VGA interface. This 8-Port VGA DVI KVM switch is a true out-of-the-box solution as it comes with a mix set of VGA and DVI USB KVM cables!
Expanded Connectivity
Control a connection of up to 512 computers by cascading 3 levels of this 8-Port USB DVI & VGA KVMP from a set of console. The built-in USB 2.0 hub allows peripheral sharing between the connected system, backwards compatible with USB 1.1.
4K UHD Resolution
Achieve 3840 x 2160 @30Hz 4K UHD Resolution with this Dual-Link DVI KVM Switch using IOGEAR’s 4K HDMI to DVI-D Converter Cable GHDDVIC4K3. With this reversible 4K cable, you may use 4K source and project to 4K monitors, without the need to upgrade your Dual-Link DVI KVM switch setup.
EDID Support
IOGEAR's Video DynaSync™ technology optimizes the display resolution. DynaSync*'s technology reads and remembers the monitor's parameters (EDID) so there is no delay or change of video resolution when switching between, or booting computers. Simplify your centralized connectivity!
Simple Switching Methods
Easily switch between connected computers by either manually pressing the front panel push buttons, entering hotkey combinations from the keyboard, or via on-screen display (OSD) system. A convenient auto-scan feature permits automatic scanning and monitoring of activities on all connected.
2.1 Surround Sound
Enjoy surround sound as this 8-port DVI & VGA KVMP provides 2.1 audio and microphone support, as well as multimedia keyboard support.
*IOGEAR’s DynaSync provides the EDID support for Windows 7