Take your entertainment up a notch with the Sound Storm SD10.1B In-Dash Single-DIN DVD Player with a 10.1" Touchscreen Monitor. Slide in a CD/DVD, connect your Smartphone or MP3 Player through the Auxiliary Input, tune into the AM/FM radio or plug into the USB and SD ports to get your tunes rocking. Bluetooth technology lets you play and control music apps like Pandora and Spotify and make calls hands-free. Change up the sound style with the built-in Preset EQ and control it all with the Wireless Remote. To deter theft, remove and store both the front panel and touchscreen monitor.
- 85 Watts x 4 Max Power
- Bass/Treble/Balance/Fader Controls and Preset Built-in EQ
- RDS Tuner
- Plays DVD/CD/MP3/USB/SD/WMA and Smartphones
- Inputs: USB, SD, Aux, AV, Rear Camera, Steering Wheel Control
- Outputs: Video, Front, Rear & Sub Pre Amp
- Bluetooth Hands-Free and Audio Streaming. Make and receive calls, play and control music and apps like Spotify/Pandora wirelessly
- Wireless Remote
- Detachable Front Panel and Monitor to Deter Theft