TRENDnet's Gigabit PoE+ Injector, model TPE-115GI, combines electrical power with a Gigabit network connection to produce a Gigabit PoE+ signal. Auto-sensing technology conveniently delivers the correct wattage needed to power your PoE and PoE+ devices. Connect the injector to a non-PoE Gigabit switch and then run an Ethernet cable with data + power to network a PoE or PoE+ device up to 100 meters (328 ft.) away.
Supplies a PoE device with PoE (15.4W) or PoE+ (30W) power.
Installation FlexibilityWall-mountable design accommodates most installations scenarios. |
|
Gigabit SpeedsFull Duplex 2Gbps Ethernet speeds with this PoE+ injector. |
Auto-sensing technology delivers up to 30W to an 802.3at PoE+ device with backwards compatibility for 802.3af PoE (15.4W) devices.
Easy InstallationNo configuration needed, simply connect a PoE network device |
|
Wall-mountable design accommodates most installations scenarios
1 x Gigabit Ethernet port and 1 x PoE+ Gigabit Ethernet port
| Standards |
|
| Device Interface |
|
| Special Features |
|
| Data Transfer Rate |
|
| PoE Delivery |
|
| Power |
|
| Power Consumption |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
| PACKAGE CONTENTS |
|
Aenean sit amet pellentesque odio. Maecenas quis tellus non odio pellentesque lobortis. Phasellus eleifend ante a turpis laoreet, quis facilisis risus cursus. Suspendisse convallis convallis turpis, non ornare ipsum ultricies et. In elementum rutrum dui eget dictum. Sed non luctus lacus. Praesent sed turpis viverra, cursus sapien ut, convallis nisi. Mauris sed placerat nibh. Sed mollis vulputate.