TRENDnet's 8-Port Gigabit GREENnet PoE+ Switch, model TPE-TG81g, reduces equipment and installation costs by delivering data and power over existing Ethernet cables. This unmanaged switch offers eight Gigabit PoE+ ports which supply up to 30W of power per port for devices such as high power wireless access points, IP Cameras, and VoIP telephony systems. It supports both PoE (802.3af) and PoE+ (802.3at) devices with a 110W PoE budget. This rack mountable switch features a fanless design that eliminates operating noise and lowers energy consumption.

PoE Power

A 110W PoE power budget supplies up to eight Power over Ethernet devices.

Gigabit Ethernet

Eight gigabit ports provides a 16Gbps switching capacity to support edge network installations.

Fanless

Fanless design lowers energy consumption and eliminates operating noise.

PoE+

Supplies up to 30W of PoE+ power per port with a total power budget of 110W

Ports

Eight gigabit PoE+ ports

Switching Capacity

16Gbps switching capacity

LED Indicators

LED indicators convey port status

Housing Design

Sturdy rack mountable metal housing with included mounting kit

Fanless

Fanless design lowers energy consumption and eliminates operating noise

 

Cost Effective PoE Switches

8-Port Gigabit GREENnet PoE+ Switch

  • 8 x Gigabit PoE+ ports
  • Internal power supply
  • Up to 30W per port with 110W total power budget
  • Reduces equipment cost by delivering data and power over existing network cables
  • Fanless design for silent operation
  • 16Gbps switching capacity
  • Sturdy rack mountable metal housing
  • Use with TRENDnet's PoE splitter to network and power non-PoE devices
  • NDAA / TAA compliant (U.S. and Canada only)
  • Lifetime Warranty

SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3ab
  • IEEE 802.3af
  • IEEE 802.3at
  • IEEE 802.3az
  • IEEE 802.1Q
Device Interface
  • 8 x Gigabit PoE/PoE+ ports
  • LED indicators
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit: 2000Mbps (full duplex)
Performance
  • Packet Buffer: 192KB
  • Switch Fabric: 16Gbps
  • MAC Address Table: 4K entries
  • Forwarding Rate: 11.9Mpps (64-byte packet size)
  • Jumbo Frame: 9K
Power
  • Input: 110-240V AC, 50/60 Hz, internal power supply
  • Max. Consumption: 130W
PoE
  • PoE budget: 110W
  • Pin 1, 2 for power+ and pin 3, 6 for power- (mode A)
Fan/Acoustics
  • Fanless design
Operating Temperature
  • 0° – 40° C (32° - 104° F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions
  • 265 x 183 x 44mm (10.4 x 7.2 x 1.7 in.)
Weight
  • 1.54kg (3.38 lbs.)
Certifications
  • CE
  • FCC
  • ETL
Warranty
  • Lifetime Warranty*
PACKAGE CONTENTS
  • TPE-TG81g
  • Quick Installation Guide
  • Rackmount kit
  • Power cord