Get the most out of your high-definition video installation with Tripp Lite’s 2-Port Multi-Display Video Splitter/Extender for DisplayPort and DVI devices! The B156-002-DVI splits a DisplayPort signal into two for separate DVI-enabled monitors or expands video over both monitors up to 51 ft. away, making it the ideal audio/video solution for any application that requires sharing high definition video between a DisplayPort source and DVI displays.
Typical Applications.
Connect DisplayPort-enabled high definition video sources to DVI-enabled projectors, monitors and televisions.
Ideal for digital cinemas, auditoriums, business theaters, large home theaters, schools, trade show presentations, airports and any other application that requires sharing DisplayPort video among multiple DVI displays.
The B156-002-DVI splits a single DisplayPort video signal into two or expands video over both displays up to 51 feet away. Displays can be placed up 35 feet away from the splitter unit and an additional 16 feet away from the video source for standard 1080p (1920 x 1080 @ 60Hz) and 3840 x 1080 @ 60Hz (in extended mode) video.
When using the most current protocols, your installation is guaranteed vibrant, rich picture and sound. For maximum playback capability, the B156-002-DVI complies with the latest HDCP, EDID and DDC digital video content standards.
With no software or drivers to install, the B156-002-DVI’s plug-and-play setup gets your application up and running faster. Simply connect the unit’s external power supply, connect the unit to the video source and remote displays, and enjoy some of the most stunning video quality that’s currently available on your displays.
Unit includes mounting hardware for wall-mount, rackmount and pole mount installations.
The B156-002-DVI is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.
The B156-002-DVI comes backed by a three-year warranty. As part of Tripp Lite’s commitment to environmental responsibility, it is manufactured in compliance with strict RoHS specifications.