Off-Road Music

Gear up for great music on your next ATV adventure, camping or tailgate party with the Boss Audio ATV25B Weatherproof Powersports Plug and Play System. Compatible with any 12V power source, you can crank out your jams with the 450 Watts Max Power Amp, 6.5-inch Poly Injection Cone Speakers and 1.5-inch High Performance Dome Tweeters. Hook the Audio Output of your Smartphone or MP3 Player to the Auxiliary Input to play your music. Bluetooth Stream and Control lets you play and control your favorite music apps. Control Play, Pause, Track and Volume with the Bluetooth Inline Multifunction Remote. The ATV25B is Fully Marinized to help provide protection against the elements.

  • Fully Marinized/Weatherproof
  • 450 Watts Max Built-in Amp
  • Aux Input compatible with Audio Output of Smartphones and MP3 Players
  • Bluetooth Stream and Control
  • 6.5" Poly Injection Cone Speakers
  • 1.5" High Performance Soft Dome Tweeters
  • Multifunction Bluetooth Inline Remote
  • Compatible with 12V Power Source