The Universal Projector Drop-In Ceiling Mount removes the hassle of traditional mounting options. Quick and easy to install, so you can enjoy your projector with no headaches!


Custom Placement

2' x 2' Reinforced steel lay-in ceiling plate has 5 mounting points for easy adjustment & alignment. Shown in middle placement. Rotate tile and/or use one of the other 4 placement choices. Additionally, the plate includes cutouts for 2 standard outlets for mounting additional equipment or electrical components.

Flexible Alignment

180˚ pitch & yaw, 360˚ rotation with lock-down for perfect A-V projector alignment

Includes clips, safety support cable, mounting hardware, and tool kit

Hold Any Projector Up

Featuring a reinforced steel plate and cast aluminum mounting head, this lightweight mount can support projectors up to 30 lbs. Its cast aluminum construction provides a strong, lightweight, heat-dissipating platform that is perfectly suited for mounting any A-V projector in a suspended ceiling.

Cable Management

Easy management to ensure that all cables are tucked away for an aesthetic appeal.

Tools and Fitment

No need to buy extra parts in order to mount your projector! All screws, washers, tools are included in order to ensure perfect fitment.

Optional Poles

Choose from any extension tube or combination that's right for you.

AMRE5006 50mm x 6 inch extension tube

AMRE5012 50mm x 12inch extension tube

AMRE5024 50mm x 24inch extension tube

AMREADJ1626 Adjustable extension pole16-26" x 1" diameter

Tubes allow internal cable management and can be combined to form lengths. eg. 6 inch +12 inch = 18 inch tube (sold separately).

2x4 Foot Ceiling Grid

Convert a 2x4 foot ceiling panel grid to 2x2 foot by adding an optional Tbar

AMRTBAR 2 foot T BAR for suspended ceiling

Universal Design

Its unique design, array of drop extensions, and cable management allow the mount to adapt to almost any installation.

Small projectors - use 3 arms instead of 4 provided
If mounting points are smaller than universal spider, simply rotate the arm(s) under the universal spider plate.
Large projectorsSimply rotate the arms to suit.

Very Large projectors (with mounting points over 12 inches apart) - use the AMRP10057 to extend the arms from 12 inches up to 15.7 inch reach (sold separately).