The U042-025 features a bus-powered signal booster (no external power source required) in the middle of the cable that extends the range of the USB signal. This enables USB peripheral devices such as printers, scanners and card readers to be located up to 25 feet from the host computer with no loss in signal quality. Other convenient features like plug-and-play require no complicated setup procedures and a hot-swap capability allows for switching between connected devices without needing to power down the computer.
With its superior design and construction plus data transfer rates of up to 480 Mbps, the U042-025 is ideal for multimedia and other high-end applications that require fast, clear transmission, free of line noise and other interference, over extended distances. The U042-025 also provides 150mA of power to a connected device. If a device requires more than 150mA of power, it will either need to have its own power supply or be plugged into a powered USB 2.0 hub (Tripp Lite U222-004-R).
The U042-025 is manufactured using top-quality materials. Premium double-shielded cables with tinned copper braid and aluminum Mylar foil feature twisted 28/24 AWG data lines for maximum EMI/RFI protection and signal quality. Molded connectors and integral strain relief guarantee durability and long life. A flexible PVC jacket makes the U042-025 easy to install, even in tight corners and other space-constrained areas.
The U042-025 is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite's commitment to environmental responsibility. For peace of mind, it comes backed by a three-year warranty.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.