4XEM 25FT High Quality Dual Ferrite M/M VGA Cable

Featuring dual ferrite cores for superior image clarity, 4XEM's High Quality Coax M/M VGA Cables are designed to provide outstanding video quality for high resolution VGA applications of 1920x1200 and
above.

This durably constructed male to male coaxial VGA video cable eliminates fuzzy images that are inherent to non-coaxial VGA cables while the ferrite cores deliver first-rate EMI interference protection. Fully molded connectors sport easy-to-use long thumbscrews for a fast connection.

4XEM gear is respected industry wide for its high performance, premium quality and durability.

All 4XEM VGA cables and Adapters are backed by our unmatched Lifetime Warranty!

Features:

• 4XEM unmatched Lifetime warranty
• 25ft 15 pin VGA male to VGA male cable
• Plug and play installation
• Support resolution:800*600 1024*768 1280*720
1280* 960 1366*768 1440*900 1600*900
1920*1080(1080P Full HD) 2560*1600 etc.
• Applications for Any Devices with a VGA Interface
• Audio must be transmitted separately
• Extend your display
• Screws in for tight secure connection
• Braided Shielding
• Foil shielding
• High quality construction and high-resolution support
• Maintains signal strength for clean, sharp imaging