Broadcast your display large audiences with multiple screens. The 4XEM 4XVGASP3502 2 port splitter sends your source video to 2 monitors or projectors simultaneously!
Video bandwidth up to 350MHz supported and resolutions up to 2048x1536 @80Hz. Extend your signal up to 213ft with the built in integrated booster circuit.
4XEM VGA Splitters and switches all come backed by our unmatched 2 year warranty.Always trust 4XEM connectivity.
4XEM's 2-Port VGA Video Splitter simultaneously delivers high resolution VGA video from a single source to up to two separate monitors. With support up to 350MHz VGA video bandwidth and resolutions up to 2048x1536 @ 80Hz, this high performing splitter offers superior image quality. Monitors can be positioned up to 213ft away from the VGA video source. Simple to install and paired with one of our 4XEM standard extension cables, this durable unit can lay flat on or under your workspace.