Open rack system for easy access to IT equipment and cabling.
4-Post Open Frame Racks provide simple, low cost mounting means for rack-mount equipment in IT environments. Ideal for rack-mount servers, networking, and telecom equipment where security at the individual rack level is not required, open frame racks provide unobstructed airflow and fast, easy access to installed equipment. Provisions for vertically mounting Rack PDUs in the rear combined with options for easily routing, organizing, and storing large bundles of cables make Schneider Electric 4-Post Open Frame Rack solutions the best alternative on the market. Customers can choose either the open frame rack with square mounting holes for server applications (many servers today require square mounting holes), networking, and telecom applications or the open frame rack with threaded mounting holes for networking and telecom applications.
Physical | |
Net Weight | 88.90 lbs. (40.41 kg) |
Maximum Height | 83.86 inches (2130 mm) |
Maximum Width | 23.62 inches (600 mm) |
Maximum Depth | 29.41 inches (747 mm) |
Weight Capacity (static load) | 2000.00 lbs. (909.09 kg) |
Minimum Mounting Depth | 29.13 inches (740 mm)
|
Maximum Mounting Depth | 29.13 inches (740 mm) |
Rack Height | 44U |
Rack Width | 19" |
Color | Black |
Conformance | |
Standard Warranty | 5 year repair or replace |
Standards | EIA-310-E |
Sustainable Offer Status | |
RoHS | Compliant |
REACH | REACH: Contains No SVHCs |
APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.