Prevent damage, downtime and data loss with this 1.95kVA SmartPro UPS system. Its unity (1.0) power factor can support a 1950-watt load, allowing you to connect more equipment to the UPS and circuit. Featuring pure sine wave output, the SMART2200RMXLN provides advanced automatic voltage regulation (AVR) with built-in surge protection and line noise filtering.
The SMART2200RMXLN features one L5-20R and six managed 5-20R outlets. Four outlets are split into two programmable banks, allowing you to reboot select components or shed loads remotely.
An intuitive front-panel interface provides comprehensive local management with easy access to UPS settings and information. This allows you to diagnose and respond to power problems before they cause downtime.
The SMART2200RMXLN’s communications interface supports detailed monitoring of UPS and site power conditions and allows for automatic shutdown in the event of an emergency.
The SMART2200RMXLN features a pre-installed WEBCARDLXE network management card, providing 24/7 remote access and allowing use of the IP-based Auto-Probe feature.