Enhance your display capabilities with the 4XEM DisplayPort to DVI-D Dual Link Adapter. Designed to deliver exceptional performance and versatility, this active adapter allows you to connect your DisplayPort-enabled source device to a DVI-D display effortlessly.
The unidirectional nature of this adapter ensures a hassle-free connection. Simply connect the DisplayPort male connector (Connector A) to your source device and the DVI (24+5 Pin) female connector (Connector B) to your display and immerse yourself in captivating visuals with the 4XEM adapter's maximum digital resolutions of up to 1920 x 1200 @ 120Hz, 8bpc, 2560 x 1600 @ 60Hz, 8bpc, and 3840 x 2400 @ 30Hz, 8bpc.
Engineered for excellence, our adapter ensures a maximum bandwidth of 9.90 Gbps, guaranteeing a seamless and uninterrupted visual experience. Say goodbye to lag and hello to smooth, high-quality displays.
The 4XEM adapter is compatible with any DVI cable, but it is wired specifically for Digital ONLY, DVI-D DL (24+1 pin) operation. No need for a DP++ port, simplifying your setup process. Upgrade your visual experience, simplify your connectivity, and immerse yourself in the world of high-definition content. Order now and elevate your display setup to new heights!