Why Do You Need a UPS System?

Even brief power outages can result in data loss or potential hardware damage. A UPS system provides battery backup power to keep your devices running during short outages and provides enough runtime to properly shut down electronics during extended outages.

Smart Battery Management (SBM)

Improves and extends the functional life of a UPS battery and reduces excessive heat during work cycles by using a three-cycle charging process.

LCD Control Panel

Displays UPS status data and configures operating settings from up to 10 ft. away (cable not included). The LCD allows configuration of IP address settings when an RMCARD205 is installed.

Fast Charge Technology

Allows UPS batteries to return to full capacity more rapidly by utilizing a built-in charger. Restores charge within from 0-90% within 4 hours regardless of the number of EBMs.

Extended Battery Module Option

The optional BP72V60ART2U extended battery module can help extend runtimes. This UPS allows for up to ten added EBMs.

Battery & Surge Protected Outlets

This unit is equipped with 7 battery and surge protected outlets to keep your equipment protected from power surges and spikes.

Critical & Non-Critical Loads

Maximize the output of the UPS by setting non-critical loads to shut off allowing additional runtime for critical load outlets.

Corporate & Enterprise Servers

Protect mission-critical IT equipment and data centers from potential data loss and costly business interruptions.

PBX and VoIP Installations

Keep your communication lines open and running during power outages.

Product Q&A

 How long will the UPS power my systems after the power goes out?

Run times vary based on the power required by connected devices. This system is estimated to run for 20 minutes at half load, 6.5 minutes for a full load. The LCD provides an estimated run time based on the required power usage during blackouts.

 Can this UPS model be monitored?

Yes, the OL2200RTXL2U comes with a free download of PowerPanel Business that provides a user-friendly dashboard interface for controlling and monitoring the UPS.

 Can this UPS be managed remotely?

Yes, this UPS can be managed remotely with the optional RMCARD205 network management card. This will allow administrators to control and configure the UPS without being onsite.

 Does this come with rackmount hardware?

Yes, all CyberPower rackmount units come with the necessary hardware to mount the UPS. However, the unit does not have to be mounted to work. It can operate in any well-ventilated environment within 32 °F to 104 °F (0 °C to 40 °C).

 Can the UPS be used in conjunction with a generator?

This UPS includes a Generator Mode. It provides stable sine wave output (free of harmonics and distortion) without switching to battery mode when running on generator input power.