Power Protection and Battery Backup for Home and OfficeBetween severe weather, the aging electrical grid and hazards lurking inside your own walls, your equipment is under constant attack from power problems. Even a brief loss of power or a momentary surge can ruin your equipment and destroy irreplaceable data. Prevent damage, downtime and data loss by installing this UPS system. It conditions incoming AC power, provides enough battery backup to outlast most outages and automatically saves open files and shuts down computers gracefully during extended blackouts. |
|
- Protect Home and Office Computer Systems: Workgroup Servers, Media Servers, High-Performance Workstations, Office Computers, Gaming PCs, Displays, Inkjet Printers, Modems, Switches, Wireless Routers, Scanners, Storage.
- Protect Audio/Video Equipment: HDTVs, DVRs, Video Game Consoles, DVD and Blu-ray Players, Stereos, Surround Sound Systems, Sound Bar Speakers, Streaming Media Players, Home Theater PCs, Cable/Satellite Receivers.
- Single-Computer Runtime: This UPS system will support an energy-efficient desktop computer and LCD monitor (75 W load) for up to 64 minutes during an outage.
-Half-Load Runtime: This UPS system will support a 50% load (360 W) for up to 10 minutes.
-Optimized Outlet Array: Four outlets have both battery backup and surge/noise protection, and four have surge/noise protection without battery backup. The 'surge-only' outlets allow you to connect additional equipment without overloading the UPS or reducing the backup runtime available during an outage.
AVR and Surge/Noise ProtectionIn locations with chronic voltage problems, frequent switching to battery drains reserve power and shortens battery life. This UPS system has a feature called automatic voltage regulation (AVR) that solves the problem. The UPS detects when input voltage is out of bounds and corrects it without using the battery. All Tripp Lite UPS systems also include built-in surge protection and noise filtering to shield your equipment from destructive transient voltages and electromagnetic (EMI/RFI) line noise. |