Newer tablets, laptops, Chromebook and MacBook notebooks and even smartphones often have only USB Type-C ports. This Tripp Lite USB 3.1 Gen 2 cable has USB-C connectors on both ends to connect and charge these USB-C devices. With next-generation transfer speeds and a 5-amp power rating, this cable is the perfect accessory for your USB-C device.
Typical Applications
· Connect a USB-C or Thunderbolt 3 computer to a compatible smartphone, tablet or monitor.
· Connect a USB-C or Thunderbolt 3 mobile device to a compatible wall charger.
· Transfer data between devices at speeds up to 10 Gbps.
· Charge power-hungry devices, like newer MacBook Pro computers.
This USB 3.1 Gen 2 cable transfers data at speeds up to twice as fast as USB 3.0. It’s backward compatible with previous USB generations, so it will work with slower devices. Plus, this powerful USB-C cable charges power-hungry mobile devices in less time than a standard cable.
· Supports USB 3.1 Gen 2 data transfer speeds up to 10 Gbps
· Provides up to 20V 5A (100W) of power
Unlike traditional USB connectors that can be attached only one way, USB-C connectors are reversible by design. This cable provides a fast and easy connection to USB-C ports the first time, every time.