<span class="redactor-invisible-space"></span><span class="redactor-invisible-space"></span><span class="redactor-invisible-space"></span>Powered by GfK Etilize
PG-9141s Powerline Ethernet Adapter


PG-9141s_Web.jpgThe PG-9141s, Home Plug AV broadband standard compliant Ethernet adapter, provides the best quality data transmission for high-speed networking. It allows users to extend a local area network via existing power lines, eliminating the need for extra wiring. Installation at home (or in a small office) is quick and easy as the PG-9141s comes with plug-and-play technology.

The PG-9141s supports ClearPath technology and is designed without a power socket therefore it is small in size. It can be used with the neutral-ground pairs for preventing noise interference from other home appliances and for attaining the highest PHY rates/throughputs and better coverage over the other Home Plug AV products. The PG-9141s comes pre-configured for plug-and-play home networking and it features advanced encryption algorithms for safeguarding the network integrity thereby creating a safe and secure home network environment that delivers quick and convenient access to information and entertainment.


PG-9141s_Diagram.JPG

  • ClearPath Technology
    Supports ClearPath and can be used with neutral-ground pair for higher PHY rates/throughputs and better coverage over the other HPAV products. (HPAV technology utilizes the phase-neutral pair only)
  • High Speed Data Transmission
    High speed (up to 200Mbps) dramatically increases the performance of next-generation home entertainment applications such as multiple high definition (HD), 3DTV and standard definition (SD) video distribution, TV over IP (IPTV), digital video recorder (DVR) networking and media center PCs.
  • No Extra Wires Needed
    Local area network can be extended without the hassle of having to install extra wiring because the power line network is already a commonplace fixture in most households.
  • Simple Pairing, Plug & Play
    Quick and easy connections with embedded plug-and-play, no extra configuration required! PowerGrid 9141(s) can be paired easily by simply connecting Ethernet cables to routers and devices.
  • Extends Connecting Range & Eliminates Dead Spots
    Unlike wireless, Power line technology is capable of actually covering more than 95% of a typical household area.
  • More Outlets than Other Wired Solutions
    On average, there are 45 power outlets and only 3-5 cable or phone outlets in a household, therefore making power lines a more convenient solution for extending networks.
  • Security
    With advanced data encryption capability, the power line networks are safer and more secure.