TRENDnet’s SFP Dual Wavelength Single Mode LC Modules are compatible with standard SFP slots found on network switches and fiber converters. Each single mode BiDi SFP transceiver is equipped with a simplex LC fiber connection interface, and supports high-speed data rates up to 1.25Gbps. All TRENDnet SFP fiber modules support connections for reliable, long-distance network applications.
Ideal for long-range networking distances up to 40km (24.85 mi.)
This single mode fiber BiDi SFP transceiver supports LC-type simplex connector
Transmit: 1550nm / Receive: 1310nm, pair with TEG-MGBS40D3 or compatible SFP module
Hot-pluggable SFP transceiver compatible with an MSA compliant SFP slot
Rated for an operating temperature range of 0° - 70° C (32° - 158° F)
|
Standards
|
|
|
Device Interface
|
|
|
Data Transfer Rate
|
|
|
Wavelength
|
|
|
Optical Output Power
|
|
|
Distance
|
|
|
Special Features
|
|
|
Sensitivity
|
|
|
Power
|
|
|
Operating Temperature
|
|
|
Operating Humidity
|
|
|
Dimensions
|
|
|
Weight
|
|
|
Certifications
|
|
|
Warranty
|
|
|
PACKAGE CONTENTS
|
|