Add More Functionality to Your 4-Post Racks

Add even more functionality to all of your 4-post racks! Tripp Lite’s 4POSTRAILKIT1U allows you to add two adjustable rails to a 4-post rack to support 1U UPS systems and other 1U pieces of networking or power protection equipment. These rails adjust to any setting 20.5 and 36 inches and support weights of up to 150 pounds. This kit comes with all necessary mounting hardware and comes backed by a 5-year warranty.

The Perfect Solution for Adding Shelving to 4-Post Racks

Make the most out of your 4-post racks and customize their configuration by adding shelving wherever you need it. The 4POSTRAILKIT1U includes two adjustable mounting rails that easily mount in standard racks with the included hardware and provide space for any 1U piece of rack equipment that weighs 150 pounds or less.

Deployment is quick and easy with the 4POSTRAILKIT1U’s included hardware (includes all hardware necessary for 4-post mounting as well as hardware that is compatible with square-hole racks), leading to hassle-free setup with money and time saved on installation.

Heavy-Duty Construction

With heavy-duty steel construction, the 4POSTRAILKIT1U is built to last. This shelf supports weights of up to 150 pounds.

Environmentally Responsible Design
Additionally, the 4POSTRAILKIT1U is manufactured incompliance with strict RoHS specifications, reflecting Tripp Lite’s commitmentto environmental responsibility.

Tripp Lite 4POSTRAILKIT1U Product Summary:

  • Ideal for adding extra flat surfaces or shelfspace in 4-post rack enclosures
  • Supports weights of up to 150 lbs.
  • 4-post expandable mounting rails offerfront-to-rear support for equipment with 17.5" wide rectangular chassis
  • Rail adjusts to any setting between 20.5 and 36inches
  • Heavy-duty, cold-rolled steel construction withblack finish
  • Includes all necessary mounting hardware for4-post mounting
  • Includes mounting hardware that is compatiblewith square-hole racks