HSM SECURIO P44i Strip-Cut Shredder

The top document shredder of the HSM SECURIO line with IntelligentDrive and touch display. This powerhouse with 55 gallons of collection volume reliably processes large amounts of paper and is therefore optimal as a department document shredder.

Precision engineering. Aesthetic style. This shredder will take your worries away – and your breath, too. Optimized cutting device technology destroys 61-63 sheets of paper, creating 56 strip-cut particles per page. Also shreds staples, paper clips, credit/store cards, CDs/DVDs, floppy disks and USB sticks. High quality materials and “Made in Germany“ quality for safety and durability complete with a 3 year warranty. Automatic paper feed with overload protection reduces paper jams. Continuous Duty Operation ensures continual shredding with no down time. HSM donates $2 to the Kids Kicking Cancer charity for every SECURIO shredder purchased. Energy Management Control System: 90% energy savings thanks to the sleep mode and automatic shutdown. Quiet operation minimizes noise development in the workplace. Cutting rollers made of hardened solid steel with lifetime warranty. Comprehensive Safety System – UL Approved, CE-Certified. TAA Compliant. Inspection window to monitor filling level. Multi-function element for intuitive operation. Light barrier for automatic start / stop. Mobile on castors. Convenient and effortless removal and emptying of collection bag. The innovative drive and operating concept IntelligentDrive offers an increase in performance of up to 40%. One of three operating modes can be selected as required: silent for particularly quiet operation, standard with an optimum throughput rate and low noise level and performance for maximum cutting and throughput performance. Intuitive operation and multi-language menu selection via the high resolution 4.3" touch display. Relevant information such as operating modes and status reports are displayed. Consumable material, machine and contact details can be called up. High quality wooden floor cabinet with door. 55 gallon bin.

Product Features

Made in Germany

The high quality materials and proven HSM "Made in Germany" quality guarantee you are receiving a safe and durable machine – and also 3 years warranty.

Continuous Duty Motor

The powerful motor ensures a high cutting capacity and reliable continuous operation.

Anti-Jam Technology

The paper feed with overload protection reduces paper jams and sustains the high throughput of paper.

Blue Angel Certification

The document shredder has been awarded the Blue Angel certificate for its durable construction, low energy consumption and the use of environmentally friendly materials.

Energy Management Control System

90% energy savings thanks to the sleep mode and ​​automatic shutdown.

Quiet Operation

The quiet operating mode minimizes noise development in the workplace.

3 Year Warranty

Three year warranty for the HSM SECURIO document shredders.

Solid Steel Cutting Rollers

The induction-hardened, solid steel cutting rollers with a lifetime warranty can easily handle staples and paper clips and guarantee durability.

​Product Video