The TH-3070-CTL is a medium to heavy weight TV ceiling mount designed to offer the ultimate in versatility and universal compatibility. It is the perfect solution for retail and commercial displays, offering 360° of rotation around the pole, adjustable drop length, and 30° of adjustable tilt. It also offers mounting in portrait orientation making it the perfect solution for digital signage applications. It combines advanced cable management features and ceiling mount covers to ensure an elegant and professional look.

Compatible with the following screens:

  • Ideal for medium to large displays
  • Supports displays up to 143lb
  • Universal mounting hole pattern
  • - From 200 to 800 wide
    - From 200 to 550 high

Product Specifications:

  • Durable steel structure
  • Easy to install
  • Landscape or portrait display orientation
  • Up to 30° of adjustable tilt
  • Optional 360° rotation around the pole
  • All mounting hardware included
  • 10 year warranty



360° display rotation
Fixed or 360° display rotation around pole.

Portrait or Landscape installation
Perfect for any digital signage applications.

Generous cable management
For clean and professional look.