ES-320 ETHERNET TO SERIAL DEVICE SERVER
Ethernet 1 Port RS422/485


  • 1 port RS422/485
  • Max baud rate 1,000,000 1 MegaBaud
  • 10/100Base TX Ethernet port
  • User friendly interface, simple to use, powerful in operation
  • Web configuration and RFC2217 compliant interface for non-Windows users
  • IP-30 rated enclosure
  • LED status indication
  • Optional DIN rail mounting kit
  • Power supply included (power input 5-30V DC)
  • Simple operation for each and every operating system!
  • Lifetime Warranty
  • Lifetime Support



  • 1 Port RS-422/485
  • Ethernet to Serial Device Server
  • Data rate from 110 to 1,000,000 baud
  • User friendly interface, simple to use, powerful in operation
  • Serial Port Tunnelling allows serial cable replacement over any distance, no software required
  • Power supply included (power input 5-30V DC)

Ethernet to Serial device server providing access to one RS422/485 serial port. Data transfer rates up to 1,000,000 baud, coupled with 1Mbit/s line drivers deliver uncompromising performance. Our ES range provides simple instant networked serial ports. RS485 - 1 twisted pair - half duplex configuration with autogating provides trouble free data transmission due to automatic control of data direction. A web interface allows secure configuration and control of the serial ports over a local network or the internet using any browser. For Windows our in-house designed (32 bit and 64 bit) driver gives you local COM ports, retaining existing software applications and allowing you to connect across your network to remote devices just as if they were attached locally. Serial Port Tunnelling (individually configurable) allows serial cable replacement over any distance, no software required. You can access the device via TCP/IP sockets from any networked device like an Android tablet, PC or phone. On Windows OS TCP/IP sockets are handled by the Winsock API, this will differ on other OSs.

​