2 Port RS422/485 Ethernet to Serial Adapter

  • 2 Port RS-422/485
  • Ethernet to Serial Device Server
  • Data rate from 110 to 1,000,000 baud
  • User friendly interface, simple to use, powerful in operation
  • Serial Port Tunnelling allows serial cable replacement over any distance, no software required
  • Power supply included (power input 5-30V DC)


Ethernet to Serial device server providing access to two RS422/485 serial ports. Data transfer rates up to 1,000,000 baud, coupled with 1Mbit/s line drivers deliver uncompromising performance. Our ES range provides simple instant networked serial ports. RS485 - 1 twisted pair - half duplex configuration with autogating provides trouble free data transmission due to automatic control of data direction. A web interface allows secure configuration and control of the serial ports over a local network or the internet using any browser. For Windows our in-house designed (32 bit and 64 bit) driver gives you local COM ports, retaining existing software applications and allowing you to connect across your network to remote devices just as if they were attached locally. Serial Port Tunnelling (individually configurable) allows serial cable replacement over any distance, no software required. You can access the device via TCP/IP sockets from any networked device like an Android tablet, PC or phone. On Windows OS TCP/IP sockets are handled by the Winsock API, this will differ on other OSs.

+5 to +30 Volt Power Input
enables the device to be run
from a standard car battery -
ideal for in vehicle applications

Non conducting polyamide
casing with removable
numbered power terminal for
easy wiring

Integral DIN mount and slim
design takes up minimal
cabinet space

Ethernet Interface takes advantage of a companies pre-existing infrastructure, allowing you to connect to your Brainboxes device over the local network, or from across the world.

​