4XEM 25FT Cat6 Molded RJ45 UTP Ethernet Patch Cable (Blue)

Constructed of top quality materials, 4XEM Cat6 solid twisted pair patch cable is designed for high performance networking applications.

Rated for 250MHz/1Gbps communication, this patch cable meets and exceeds current industry standards including IEEE 802.3ab, IEEE 802.5 ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL. 

Molded PVC strain relief ensures long-lasting performance and reduces the risk of cable damage. A snag-less design protects the locking tabs on the RJ45 connectors from being snapped off during installation.

Features:

    • Experience a simpler way to connect devices with the entire business network
    • Features Category 6 cable type
    • Designed to be Snag-less
    • Features 1 x RJ-45 Male Network making setting up a connection with a network device worry-free
    • Connects computers to network components in a wired LAN
    • ensure universal connectivity; 250 MHz bandwidth
    • Transmits data at speeds up to 1,000 Mbps