4XEM 1FT Cat5e Molded RJ45 UTP Network Patch Cable (Gray)

Constructed of top quality materials, 4XEM Cat5e solid twisted pair patch cable is designed for high performance networking applications.

Rated for 350MHz/1Gbps communication, this patch cable meets and exceeds current industry standards including IEEE 802.3ab, IEEE 802.5 ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL. 

Molded PVC strain relief ensures long-lasting performance and reduces the risk of cable damage. A snagless design protects the locking tabs on the RJ45 connectors from being snapped off during installation.

Features:

    • Offers a reliable network connectivity
    • Features Category 5e cable type
    • Features Molded
    • Features 1 x RJ-45 Male Network connector to let you worry-free about setting up a connection with a network device
    • Top quality materials
    • Patch designed for high performance networking applications
    • Exceeds industry speed standards
    • PVC strain relief ensures longevity, performance, and reduces possible cable damage
    • Locking tabs protected from being snapped off during installation