Cathedral Ceiling Plate for Modular Series Flat Panel Display and Projector Mounts

The Peerless-AV Modular Mounts Line features a full range of products that can fulfill multiple requirements from a limited number of SKUs. With the universality of the components, configure your own perfect custom flat-panel display or projector mounting solution for any application. The Modular Mount Line was developed with the professional AV installer in mind. Designed around a 2" (5mm) diameter pole, the line is ideal for new projects as well as for upgrading existing installations. The MOD-CPC-W provides a solution for mounting direct to concrete and wood joists, accommodating for angled ceiling installations.

Features

  • 264lb (119.7kg) max weight capacity
  • Mounts to concrete and wood joist ceilings
  • Cathedral ceiling plate can be angled up to ±60° for use with vaulted or sloping ceilings