Extension Poles for Modular Series Flat Panel Display and Projector Mounts

The Peerless-AV Modular Mounts Line features a full range of products that can fulfill multiple requirements from a limited number of SKUs. With the universality of the components, configure your own perfect custom flat-panel display or projector mounting solution for any application. The Modular Mount Line was developed with the professional AV installer in mind. Designed around a 2" (5mm) diameter pole, the line is ideal for new projects as well as for upgrading existing installations. The MOD-P3 Extension Pole is designed for use with the Peerless-AV Modular Series Mounts. They offer perfect solution for tailoring each unique installation with custom cut-to-length poles.

Features

  • Extension pole lengths: MOD-P100(-B): 39" (1.0m), MOD-P150(-B): 59" (1.5m), MOD-P200(-B): 78" (2m), and MOD-P300(-B): 118" (3m).
  • Cuttable to desired length